Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL250054122E3

Description
1200µF 420V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 90mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
1200µF 420V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 90mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL250054122E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL250054122E3-ND
Aluminum Electrolytic Capacitors MAL250054122E3-ND
1200µF 420V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 90mOhm @ 120Hz 3000 Hrs @ 85°C

1200µF 420V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 90mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
1200 420V 50X80Mm 85 5000H Vishay - 68M0204 - Newark, An Avnet Company
Chicago, IL, United States
1200 420V 50X80Mm 85 5000H Vishay
68M0204
1200 420V 50X80Mm 85 5000H Vishay 68M0204
1200 420V 50x80mm 85 5000h

1200 420V 50x80mm 85 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL250054122E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL250054122E3
Capacitors - Aluminum Electrolytic Capacitors MAL250054122E3
CAP ALUM 1200UF 20% 420V SCREW

CAP ALUM 1200UF 20% 420V SCREW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL250054122E3-ND 68M0204 MAL250054122E3
Product Name Aluminum Electrolytic Capacitors 1200 420V 50X80Mm 85 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0105P60CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C123U100EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details