Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL229969681E3

Description
CAP ALUM 680UF 20% 500V LEAD TH
Request a Quote Datasheet
Description
CAP ALUM 680UF 20% 500V LEAD TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL229969681E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL229969681E3-ND
Aluminum Electrolytic Capacitors 56-MAL229969681E3-ND
CAP ALUM 680UF 20% 500V LEAD TH

CAP ALUM 680UF 20% 500V LEAD TH

Buy Now Datasheet
Aluminium Capacitors - 277728 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
277728
Aluminium Capacitors 277728
Vishay MAL229969681E3

Vishay MAL229969681E3

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Capacitors Capacitors
Product Number 56-MAL229969681E3-ND 277728
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C124U025BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details