Vishay Intertechnology, Inc. Aluminium Capacitors MAL229967471E3

Description
Aluminium Capacitors 63V 4700uF 20%
Request a Quote Datasheet
Description
Aluminium Capacitors 63V 4700uF 20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2806825 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806825
Aluminium Capacitors 2806825
Aluminium Capacitors 63V 4700uF 20%

Aluminium Capacitors 63V 4700uF 20%

Supplier's Site
Aluminium Capacitors - 2806824 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806824
Aluminium Capacitors 2806824
Vishay MAL229967471E3 Capacitor

Vishay MAL229967471E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL229967471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL229967471E3-ND
Aluminum Electrolytic Capacitors 56-MAL229967471E3-ND
470µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 240mOhm @ 100Hz 5000 Hrs @ 105°C

470µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 240mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL229967471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL229967471E3
Capacitors - Aluminum Electrolytic Capacitors MAL229967471E3
CAP ALUM 470UF 20% 450V SNAP

CAP ALUM 470UF 20% 450V SNAP

Supplier's Site
Cap, 470Μf, 450V, Alu Elec, Snap-In; Capacitance Vishay - 50AC5343 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 450V, Alu Elec, Snap-In; Capacitance Vishay
50AC5343
Cap, 470Μf, 450V, Alu Elec, Snap-In; Capacitance Vishay 50AC5343
CAP, 470µF, 450V, ALU ELEC, SNAP-IN; Capacitance:470µF; Voltage Rating:450V; Product Range:299 PHL-4TSI Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 470µF, 450V, ALU ELEC, SNAP-IN; Capacitance:470µF; Voltage Rating:450V; Product Range:299 PHL-4TSI Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2806825 56-MAL229967471E3-ND MAL229967471E3 50AC5343
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 470Μf, 450V, Alu Elec, Snap-In; Capacitance Vishay
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4700 microF 470 microF 470 microF 470 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Quick Connect, Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C244U016DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525000390GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701204 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details