Vishay MAL229967102E3 Capacitor
1000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 110mOhm @ 100Hz 5000 Hrs @ 105°C
CAP ALUM 1000UF 20% 450V SNAP
CAP, ALU ELEC, 1000UF, 450V, SNAP-IN; CAPACITANCE:1000¦F; VOLTAGE RATING:450V; PRODUCT RANGE:299 PHL-4TSI SERIES; LIFETIME @ TEMPERATURE:5000 HOURS @ 105¦C; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:QUICK CONNECT, SNAP-IN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Aluminum Electrolytic Capacitors - Snap In 1000uF 450V 40x80
CAP, 1000µF, 450V, ALU ELEC, SNAP-IN; Capacitance:1000µF; Voltage Rating:450V; Product Range:299 PHL-4TSI Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes
CAP, ALU ELEC, 1000UF, 450V, SNAP-IN; Capacitance:1000µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:299 PHL-4TSI Series; Product Diameter:40mm; ESR:0.09ohmRoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1362716 | 4863PHBK-ND | MAL229967102E3 | 112020888 | MAL229967102E3 | 05AC8556 | 12AC1425 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Aluminum Electrolytic Capacitors - Snap In | Cap, 1000Μf, 450V, Alu Elec, Snap-In; Capacitance Vishay | Cap, Alu Elec, 1000Uf, 450V, Snap-In; Capacitance Vishay |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | |||||
| Features | Polarized | Polarized | Polarized | Polarized | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | |||||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Quick Connect, Snap-In |