Vishay Intertechnology, Inc. Aluminium Capacitors MAL229965152E3

Description
Vishay MAL229965152E3
Request a Quote Datasheet
Description
Vishay MAL229965152E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 277725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
277725
Aluminium Capacitors 277725
Vishay MAL229965152E3

Vishay MAL229965152E3

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL229965152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL229965152E3-ND
Aluminum Electrolytic Capacitors 56-MAL229965152E3-ND
CAP ALUM 1.5MF 20% 350V LEAD TH

CAP ALUM 1.5MF 20% 350V LEAD TH

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Capacitors Capacitors
Product Number 277725 56-MAL229965152E3-ND
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C374U016CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers