680µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 160mOhm @ 100Hz 5000 Hrs @ 105°C
4 Terminal Aluminum Capacitor 680uF
CAP ALUM 680UF 20% 450V SNAP
CAP, ALU ELEC, 680UF, 450V, SNAP-IN; Capacitance:680µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes
CAP, ALU ELEC, 680UF, 450V, SNAP-IN; CAPACITANCE:680ªF; VOLTAGE RATING:450V; PRODUCT RANGE:299 PHL-4TSI SERIES; LIFETIME @ TEMPERATURE:5000 HOURS @ 105ªC; CAPACITANCE TOLERANCE:ª 20%; CAPACITOR TERMINALS:QUICK CONNECT, SNAP-IN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4862PHBK-ND | 1362722 | MAL229957681E3 | 12AC1419 | 112080311 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, Alu Elec, 680Uf, 450V, Snap-In; Capacitance Vishay | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Snap-In | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic |