1500µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 80mOhm @ 100Hz 5000 Hrs @ 105°C
Vishay MAL229957152E3 Capacitor
CAP, ALU ELEC, 1500UF, 450V, SNAP-IN; Capacitance:1500µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Diameter:40mm RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - Snap In 1500uF 450V 40x100
CAP ALUM 1500UF 20% 450V SNAP
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4864PHBK-ND | 1362723 | 12AC1415 | MAL229957152E3 | MAL229957152E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Cap, Alu Elec, 1500Uf, 450V, Snap-In; Capacitance Vishay | Aluminum Electrolytic Capacitors - Snap In | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Snap-In | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic |