Vishay Intertechnology, Inc. Aluminium Capacitors MAL229957122E3

Description
Aluminium Capacitors Radial 1200uF 450V
Request a Quote Datasheet
Description
Aluminium Capacitors Radial 1200uF 450V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2800466 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800466
Aluminium Capacitors 2800466
Aluminium Capacitors Radial 1200uF 450V

Aluminium Capacitors Radial 1200uF 450V

Supplier's Site
Aluminium Capacitors - 2800465 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800465
Aluminium Capacitors 2800465
Vishay MAL229957122E3 Capacitor

Vishay MAL229957122E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL229957122E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL229957122E3-ND
Aluminum Electrolytic Capacitors 56-MAL229957122E3-ND
1200µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 100mOhm @ 100Hz 5000 Hrs @ 105°C

1200µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 100mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Cap, 1200Μf, 450V, Alu Elec, Snap-In; Capacitance Vishay - 50AC5341 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1200Μf, 450V, Alu Elec, Snap-In; Capacitance Vishay
50AC5341
Cap, 1200Μf, 450V, Alu Elec, Snap-In; Capacitance Vishay 50AC5341
CAP, 1200µF, 450V, ALU ELEC, SNAP-IN; Capacitance:1200µF; Voltage Rating:450V; Product Range:299 PHL-4TSI Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 1200µF, 450V, ALU ELEC, SNAP-IN; Capacitance:1200µF; Voltage Rating:450V; Product Range:299 PHL-4TSI Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL229957122E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL229957122E3
Capacitors - Aluminum Electrolytic Capacitors MAL229957122E3
CAP ALUM 1200UF 20% 450V SNAP

CAP ALUM 1200UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2800466 2800465 56-MAL229957122E3-ND 50AC5341 MAL229957122E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, 1200Μf, 450V, Alu Elec, Snap-In; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Quick Connect, Snap-In Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -40 C (-40 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C453U020AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details