Vishay Precision Group Aluminum Electrolytic Capacitors MAL229956821E3

Description
820µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 150mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
820µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 150mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4858PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4858PHBK-ND
Aluminum Electrolytic Capacitors 4858PHBK-ND
820µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 150mOhm @ 100Hz 5000 Hrs @ 105°C

820µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 150mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 1362718 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1362718
Aluminium Capacitors 1362718
Vishay MAL229956821E3 Capacitor

Vishay MAL229956821E3 Capacitor

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Snap In
MAL229956821E3
Aluminum Electrolytic Capacitors - Snap In MAL229956821E3
Aluminum Electrolytic Capacitors - Snap In 820uF 400V 35x60

Aluminum Electrolytic Capacitors - Snap In 820uF 400V 35x60

Buy Now Datasheet
Capacitor - 112006426 - Radwell International
Willingboro, NJ, United States
Capacitor
112006426
Capacitor 112006426
CAPACITOR, ELECTROLYTIC, 820UF, 400V, 20%, SNAP, 4 PIN, LS 22.5MM, 105C, 35X60MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ELECTROLYTIC, 820UF, 400V, 20%, SNAP, 4 PIN, LS 22.5MM, 105C, 35X60MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL229956821E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL229956821E3
Capacitors - Aluminum Electrolytic Capacitors MAL229956821E3
CAP ALUM 820UF 20% 400V SNAP

CAP ALUM 820UF 20% 400V SNAP

Supplier's Site
Cap, Alu Elec, 820Uf, 400V, Snap-In; Capacitance Vishay - 12AC1412 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 820Uf, 400V, Snap-In; Capacitance Vishay
12AC1412
Cap, Alu Elec, 820Uf, 400V, Snap-In; Capacitance Vishay 12AC1412
CAP, ALU ELEC, 820UF, 400V, SNAP-IN; Capacitance:820µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes

CAP, ALU ELEC, 820UF, 400V, SNAP-IN; Capacitance:820µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes

Supplier's Site
Cap, 820Μf, 400V, Alu Elec, Snap-In; Capacitance Vishay - 05AC8552 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Μf, 400V, Alu Elec, Snap-In; Capacitance Vishay
05AC8552
Cap, 820Μf, 400V, Alu Elec, Snap-In; Capacitance Vishay 05AC8552
CAP, 820µF, 400V, ALU ELEC, SNAP-IN; Capacitance:820µF; Voltage Rating:400V; Product Range:299 PHL-4TSI Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 820µF, 400V, ALU ELEC, SNAP-IN; Capacitance:820µF; Voltage Rating:400V; Product Range:299 PHL-4TSI Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Radwell International Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4858PHBK-ND 1362718 MAL229956821E3 112006426 MAL229956821E3 12AC1412 05AC8552
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors - Snap In Capacitor Capacitors - Aluminum Electrolytic Capacitors Cap, Alu Elec, 820Uf, 400V, Snap-In; Capacitance Vishay Cap, 820Μf, 400V, Alu Elec, Snap-In; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Snap-In Quick Connect, Snap-In
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic - 101C502U063AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers