Vishay Intertechnology, Inc. Aluminium Capacitors MAL229956681E3

Description
Vishay MAL229956681E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL229956681E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2806821 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806821
Aluminium Capacitors 2806821
Vishay MAL229956681E3 Capacitor

Vishay MAL229956681E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2806823 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806823
Aluminium Capacitors 2806823
Aluminium Capacitors 25V 22000uF 20%

Aluminium Capacitors 25V 22000uF 20%

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL229956681E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL229956681E3-ND
Aluminum Electrolytic Capacitors 56-MAL229956681E3-ND
680µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 190mOhm @ 100Hz 5000 Hrs @ 105°C

680µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 190mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Cap, 680Μf, 400V, Alu Elec, Snap-In; Capacitance Vishay - 50AC5340 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Μf, 400V, Alu Elec, Snap-In; Capacitance Vishay
50AC5340
Cap, 680Μf, 400V, Alu Elec, Snap-In; Capacitance Vishay 50AC5340
CAP, 680µF, 400V, ALU ELEC, SNAP-IN; Capacitance:680µF; Voltage Rating:400V; Product Range:299 PHL-4TSI Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 680µF, 400V, ALU ELEC, SNAP-IN; Capacitance:680µF; Voltage Rating:400V; Product Range:299 PHL-4TSI Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL229956681E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL229956681E3
Capacitors - Aluminum Electrolytic Capacitors MAL229956681E3
CAP ALUM 680UF 20% 400V SNAP

CAP ALUM 680UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2806821 56-MAL229956681E3-ND 50AC5340 MAL229956681E3
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, 680Μf, 400V, Alu Elec, Snap-In; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22000 microF 680 microF 680 microF 680 microF
Configuration / Form Factor Leaded Capacitor Quick Connect, Snap-In Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C114U016EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details