560µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 220mOhm @ 100Hz 5000 Hrs @ 105°C
Aluminium Capacitors Snap In 560uF 400V
Vishay MAL229956561E3 Capacitor
CAP, 560µF, 400V, ALU ELEC, SNAP-IN; Capacitance:560µF; Voltage Rating:400V; Product Range:299 PHL-4TSI Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes
CAP ALUM 560UF 20% 400V SNAP
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL229956561E3-ND | 2800463 | 50AC5339 | MAL229956561E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Cap, 560Μf, 400V, Alu Elec, Snap-In; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Quick Connect, Snap-In | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |