Vishay Precision Group Aluminium Capacitors MAL229956222E3

Description
Vishay MAL229956222E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL229956222E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1362712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1362712
Aluminium Capacitors 1362712
Vishay MAL229956222E3 Capacitor

Vishay MAL229956222E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 4861PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4861PHBK-ND
Aluminum Electrolytic Capacitors 4861PHBK-ND
2200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 60mOhm @ 100Hz 5000 Hrs @ 105°C

2200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 60mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Cap, 2200Μf, 400V, Alu Elec, Snap-In; Capacitance Vishay - 05AC8551 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Μf, 400V, Alu Elec, Snap-In; Capacitance Vishay
05AC8551
Cap, 2200Μf, 400V, Alu Elec, Snap-In; Capacitance Vishay 05AC8551
CAP, 2200µF, 400V, ALU ELEC, SNAP-IN; Capacitance:2200µF; Voltage Rating:400V; Product Range:299 PHL-4TSI Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 2200µF, 400V, ALU ELEC, SNAP-IN; Capacitance:2200µF; Voltage Rating:400V; Product Range:299 PHL-4TSI Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1362712 4861PHBK-ND 05AC8551
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, 2200Μf, 400V, Alu Elec, Snap-In; Capacitance Vishay
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor Quick Connect, Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C383U020AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1620735 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0102P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details