Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL229956102E3

Description
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 150°C
Request a Quote Datasheet
Description
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL229956102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL229956102E3-ND
Aluminum Electrolytic Capacitors 56-MAL229956102E3-ND
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 150°C

1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 150°C

Buy Now Datasheet
Aluminium Capacitors - 2800460 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800460
Aluminium Capacitors 2800460
Vishay MAL229956102E3 Capacitor

Vishay MAL229956102E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2800461 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800461
Aluminium Capacitors 2800461
Aluminium Capacitors Snap In 1000uF 400V

Aluminium Capacitors Snap In 1000uF 400V

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL229956102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL229956102E3
Capacitors - Aluminum Electrolytic Capacitors MAL229956102E3
CAP ALUM 1000UF 20% 25V RADIAL

CAP ALUM 1000UF 20% 25V RADIAL

Supplier's Site
Electrolytic Cap, 1000Uf, 400V, Snap-In Rohs Compliant Vishay - 85AJ3347 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Cap, 1000Uf, 400V, Snap-In Rohs Compliant Vishay
85AJ3347
Electrolytic Cap, 1000Uf, 400V, Snap-In Rohs Compliant Vishay 85AJ3347
ELECTROLYTIC CAP, 1000UF, 400V, SNAP-IN ROHS COMPLIANT: YES

ELECTROLYTIC CAP, 1000UF, 400V, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL229956102E3-ND 2800460 MAL229956102E3 85AJ3347
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Cap, 1000Uf, 400V, Snap-In Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose Automotive; Automotive, High Temperature Reflow
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C164M063DN1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 160000 microF
View Details
3 suppliers