Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL226099807E3

Description
CAP ALUM 470UF 20% 63V SMD
Request a Quote Datasheet
Description
CAP ALUM 470UF 20% 63V SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL226099807E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL226099807E3DKR-ND
Aluminum Electrolytic Capacitors 56-MAL226099807E3DKR-ND
CAP ALUM 470UF 20% 63V SMD

CAP ALUM 470UF 20% 63V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL226099807E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL226099807E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL226099807E3TR-ND
470µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 150°C

470µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 150°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL226099807E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL226099807E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL226099807E3CT-ND
CAP ALUM 470UF 20% 63V SMD

CAP ALUM 470UF 20% 63V SMD

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL226099807E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL226099807E3
Capacitors - Aluminum Electrolytic Capacitors MAL226099807E3
CAP ALUM 470UF 20% 63V SMD

CAP ALUM 470UF 20% 63V SMD

Supplier's Site
Cap, 470Μf, 63V, Smd; Ae Capacitor Case Vishay - 37AC0805 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 63V, Smd; Ae Capacitor Case Vishay
37AC0805
Cap, 470Μf, 63V, Smd; Ae Capacitor Case Vishay 37AC0805
CAP, 470µF, 63V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:63V; ESR:-; Product Range:260 CLA-V Series; Lifetime @ Temperature:2000 hours @ 150°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes

CAP, 470µF, 63V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:63V; ESR:-; Product Range:260 CLA-V Series; Lifetime @ Temperature:2000 hours @ 150°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL226099807E3DKR-ND 56-MAL226099807E3TR-ND MAL226099807E3 37AC0805
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 470Μf, 63V, Smd; Ae Capacitor Case Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive, High Temperature Reflow
Features Polarized Polarized Polarized
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 336AVD035MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525005P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details