220µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 150°C
220µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 150°C
220µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 150°C
Aluminum Electrolytic Capacitors - SMD 220uF 63V 16x16x16 High Vibration
CAP, 220µF, 63V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:63V; ESR:-; Product Range:260 CLA-V Series; Lifetime @ Temperature:1500 hours @ 150°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes
CAP ALUM 220UF 20% 63V SMD
CAP ALUM 220UF 20% 63V SMD
| DigiKey | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL226099805E3TR-ND | 56-MAL226099805E3DKR-ND | MAL226099805E3 | 37AC0804 | MAL226099805E3 | MAL226099805E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | Cap, 220Μf, 63V, Smd; Ae Capacitor Case Vishay | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor; Surface Mount | |
| Applications | Automotive | Automotive | Automotive; Automotive, High Temperature Reflow | Automotive | ||
| Features | Polarized | Polarized | Polarized | Polarized | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to ? C (-67 to ? F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |