Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL226099606E3

Description
2200µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 150°C
Request a Quote Datasheet
Description
2200µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL226099606E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL226099606E3-ND
Aluminum Electrolytic Capacitors 56-MAL226099606E3-ND
2200µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 150°C

2200µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 150°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL226099606E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL226099606E3
Capacitors - Aluminum Electrolytic Capacitors MAL226099606E3
CAP ALUM 2200UF 20% 25V SMD

CAP ALUM 2200UF 20% 25V SMD

Supplier's Site
Cap, 2200Μf, 25V, Smd; Ae Capacitor Case Vishay - 37AC0803 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Μf, 25V, Smd; Ae Capacitor Case Vishay
37AC0803
Cap, 2200Μf, 25V, Smd; Ae Capacitor Case Vishay 37AC0803
CAP, 2200µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:2200µF; Voltage Rating:25V; ESR:-; Product Range:260 CLA-V Series; Lifetime @ Temperature:2000 hours @ 150°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 2200µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:2200µF; Voltage Rating:25V; ESR:-; Product Range:260 CLA-V Series; Lifetime @ Temperature:2000 hours @ 150°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL226099606E3-ND MAL226099606E3 37AC0803
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 2200Μf, 25V, Smd; Ae Capacitor Case Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
Applications Automotive Automotive; Automotive, High Temperature Reflow
Features Polarized Polarized
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701052 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers