Vishay Intertechnology, Inc. Aluminium Capacitors MAL225966471E3

Description
Aluminium Capacitors 470uF 400V 20%
Request a Quote Datasheet
Description
Aluminium Capacitors 470uF 400V 20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2806818 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806818
Aluminium Capacitors 2806818
Aluminium Capacitors 470uF 400V 20%

Aluminium Capacitors 470uF 400V 20%

Supplier's Site
Aluminium Capacitors - 2806817 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806817
Aluminium Capacitors 2806817
Vishay MAL225966471E3 Capacitor

Vishay MAL225966471E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - BC5035-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
BC5035-ND
Aluminum Electrolytic Capacitors BC5035-ND
470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 320mOhm @ 100Hz 3000 Hrs @ 105°C

470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 320mOhm @ 100Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Polarization: Either Ripple Current @ Low Frequency: 45 mA @ 120 Hz

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Lifetime @ Temp.: 2500 Hrs @ 125°C
Operating Temperature: -40°C ~ 85°C
Polarization: Either
Ripple Current @ Low Frequency: 45 mA @ 120 Hz

Buy Now Datasheet
Singapore, Singapore
470uF 400V 0.32 Ohm Capacitor
58-MAL225966471E3
470uF 400V 0.32 Ohm Capacitor 58-MAL225966471E3
Cap Aluminum Lytic 470uF 400V 20% (35 X 35mm) Snap-In 10mm 0.32 Ohm 2090mA 3000h 105°C Box Product overview: MAL225966471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 400V, 0.32 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 400V, 0.32 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL225966471E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 470uF 400V 20% (35 X 35mm) Snap-In 10mm 0.32 Ohm 2090mA 3000h 105°C Box Product overview: MAL225966471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 400V, 0.32 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 400V, 0.32 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL225966471E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor - 112040698 - Radwell International
Willingboro, NJ, United States
Capacitor
112040698
Capacitor 112040698
CAPACITOR, SNAP IN, ELECTROLYTIC, 470UF, 400V, LS 10MM, 20%, 105C, 35X35 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SNAP IN, ELECTROLYTIC, 470UF, 400V, LS 10MM, 20%, 105C, 35X35 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL225966471E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL225966471E3
Capacitors - Aluminum Electrolytic Capacitors MAL225966471E3
CAP ALUM 470UF 20% 400V SNAP

CAP ALUM 470UF 20% 400V SNAP

Supplier's Site
Cap, Alu Elec, 470Uf, 400V, Snap-In; Capacitance Vishay - 46AC9392 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 470Uf, 400V, Snap-In; Capacitance Vishay
46AC9392
Cap, Alu Elec, 470Uf, 400V, Snap-In; Capacitance Vishay 46AC9392
CAP, ALU ELEC, 470UF, 400V, SNAP-IN; Capacitance:470µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Range:259 PHM-SI Series; Product Diameter:35mm; ESR:0.154ohm RoHS Compliant: Yes

CAP, ALU ELEC, 470UF, 400V, SNAP-IN; Capacitance:470µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Range:259 PHM-SI Series; Product Diameter:35mm; ESR:0.154ohm RoHS Compliant: Yes

Supplier's Site
Cap, 470Μf, 400V, Alu Elec, Snap-In; Capacitance Vishay - 50AC9392 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 400V, Alu Elec, Snap-In; Capacitance Vishay
50AC9392
Cap, 470Μf, 400V, Alu Elec, Snap-In; Capacitance Vishay 50AC9392
CAP, 470µF, 400V, ALU ELEC, SNAP-IN; Capacitance:470µF; Voltage Rating:400V; Product Range:259 PHM-SI Series; Lifetime @ Temperature:3000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 470µF, 400V, ALU ELEC, SNAP-IN; Capacitance:470µF; Voltage Rating:400V; Product Range:259 PHM-SI Series; Lifetime @ Temperature:3000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Snap In
MAL225966471E3
Aluminum Electrolytic Capacitors - Snap In MAL225966471E3
Aluminum Electrolytic Capacitors - Snap In 470uF 400V 20% 105C 3000H 35x35mm

Aluminum Electrolytic Capacitors - Snap In 470uF 400V 20% 105C 3000H 35x35mm

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2806818 BC5035-ND 58-MAL225966471E3 112040698 MAL225966471E3 46AC9392 50AC9392 MAL225966471E3
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Connectors,Interconnects 470uF 400V 0.32 Ohm Capacitor Capacitor Capacitors - Aluminum Electrolytic Capacitors Cap, Alu Elec, 470Uf, 400V, Snap-In; Capacitance Vishay Cap, 470Μf, 400V, Alu Elec, Snap-In; Capacitance Vishay Aluminum Electrolytic Capacitors - Snap In
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 0.2200 microF 4.70E8 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C643U030EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details