220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 600mOhm @ 100Hz 3000 Hrs @ 105°C
CAP, ALU ELEC, 220UF, 400V, SNAP-IN; Capacitance:220µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Diameter:25mm RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - Snap In 220uF 400V 20% 105C 3000H 25x35mm
CAP ALUM 220UF 20% 400V SNAP
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC5034-ND | 46AC9389 | MAL225966221E3 | MAL225966221E3 |
| Product Name | Aluminum Electrolytic Capacitors | Cap, Alu Elec, 220Uf, 400V, Snap-In; Capacitance Vishay | Aluminum Electrolytic Capacitors - Snap In | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Snap-In | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |