Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL225959391E3

Description
390µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 360mOhm @ 100Hz 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
390µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 360mOhm @ 100Hz 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - BC5046-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
BC5046-ND
Aluminum Electrolytic Capacitors BC5046-ND
390µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 360mOhm @ 100Hz 3000 Hrs @ 105°C

390µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 360mOhm @ 100Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Cap, Alu Elec, 390Uf, 500V, Snap-In; Capacitance Vishay - 46AC9369 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 390Uf, 500V, Snap-In; Capacitance Vishay
46AC9369
Cap, Alu Elec, 390Uf, 500V, Snap-In; Capacitance Vishay 46AC9369
CAP, ALU ELEC, 390UF, 500V, SNAP-IN; Capacitance:390µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes

CAP, ALU ELEC, 390UF, 500V, SNAP-IN; Capacitance:390µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL225959391E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL225959391E3
Capacitors - Aluminum Electrolytic Capacitors MAL225959391E3
CAP ALUM 390UF 20% 500V SNAP

CAP ALUM 390UF 20% 500V SNAP

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Snap In
MAL225959391E3
Aluminum Electrolytic Capacitors - Snap In MAL225959391E3
Aluminum Electrolytic Capacitors - Snap In 390uF 500V 20% 105C 3000H 35x55mm

Aluminum Electrolytic Capacitors - Snap In 390uF 500V 20% 105C 3000H 35x55mm

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC5046-ND 46AC9369 MAL225959391E3 MAL225959391E3
Product Name Aluminum Electrolytic Capacitors Cap, Alu Elec, 390Uf, 500V, Snap-In; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Snap In
Configuration / Form Factor Leaded Capacitor Snap-In Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details