Vishay MAL225957681E3 Capacitor
Vishay MAL225957681E3 Capacitor
680µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 190mOhm @ 100Hz 3000 Hrs @ 105°C
CAPACITOR, SNAP IN, ELECTROLYTIC, 680UF, 450V, 20%, 35X60 MM. FREE 2 YEAR RADWELL WARRANTY
Aluminum Electrolytic Capacitors - Snap In 680uF 450V 20% 105C 3000H 35x60mm
CAP ALUM 680UF 20% 450V SNAP
CAP, ALU ELEC, 680UF, 450V, SNAP-IN; Capacitance:680µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Range:259 PHM-SI Series; Product Diameter:35mm; ESR:0.091ohm RoHS Compliant: Yes
CAP, 680µF, 450V, ALU ELEC, SNAP-IN; Capacitance:680µF; Voltage Rating:450V; Product Range:259 PHM-SI Series; Lifetime @ Temperature:3000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Radwell International | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1740154 | BC5045-ND | 112066432 | MAL225957681E3 | MAL225957681E3 | 46AC9359 | 50AC9388 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitor | Aluminum Electrolytic Capacitors - Snap In | Capacitors - Aluminum Electrolytic Capacitors | Cap, Alu Elec, 680Uf, 450V, Snap-In; Capacitance Vishay | Cap, 680Μf, 450V, Alu Elec, Snap-In; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Quick Connect, Snap-In | ||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Features | Polarized | Polarized | Polarized | Polarized | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic |