330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 370mOhm @ 100Hz 3000 Hrs @ 105°C
CAPACITOR, ALUMINUM ELECTROLYTIC, 330UF 450V, 259 PHM-SI SERIES, LIFETIME @ TEMPERATURE: 3000 HOURS @ 105C, TOLERANCE:20%, CAPACITOR TERMINALS: QUICK CONNECT, SNAP-IN 25 X45MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP, ALU ELEC, 330UF, 450V, SNAP-IN; Capacitance:330µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Diameter:30mm RoHS Compliant: Yes
CAP ALUM 330UF 20% 450V SNAP
CAP ALUM 330UF 20% 450V SNAP
Aluminum Electrolytic Capacitors - Snap In 330uF 450V 20% 105C 3000H 30x45mm
| DigiKey | Radwell International | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC5043-ND | 100037420 | 46AC9355 | MAL225957331E3 | MAL225957331E3 | MAL225957331E3 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor | Cap, Alu Elec, 330Uf, 450V, Snap-In; Capacitance Vishay | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Snap-In | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |