220µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 530mOhm @ 100Hz 3000 Hrs @ 105°C
CAP ALUM 220UF 20% 450V SNAP
CAP, ALU ELEC, 220UF, 450V, SNAP-IN; Capacitance:220µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Diameter:25mm RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - Snap In 220uF 450V 20% 105C 3000H 25x50mm
CAP ALUM 220UF 20% 450V SNAP
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC5042-ND | 886-MAL225957221E3 | 46AC9353 | MAL225957221E3 | MAL225957221E3 |
| Product Name | Aluminum Electrolytic Capacitors | CAP ALUM 220UF 20% 450V SNAP | Cap, Alu Elec, 220Uf, 450V, Snap-In; Capacitance Vishay | Aluminum Electrolytic Capacitors - Snap In | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Snap-In | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |