Vishay Intertechnology, Inc. Aluminium Capacitors MAL225957101E3

Description
Snap-In 100uF 450V 22x30mm 105°C 3000h
Request a Quote Datasheet
Description
Snap-In 100uF 450V 22x30mm 105°C 3000h
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1740522 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1740522
Aluminium Capacitors 1740522
Snap-In 100uF 450V 22x30mm 105°C 3000h

Snap-In 100uF 450V 22x30mm 105°C 3000h

Supplier's Site
Aluminium Capacitors - 1740150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1740150
Aluminium Capacitors 1740150
Snap-In 100uF 450V 22x30mm 105°C 3000h

Snap-In 100uF 450V 22x30mm 105°C 3000h

Supplier's Site
Aluminum Electrolytic Capacitors - BC5041-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
BC5041-ND
Aluminum Electrolytic Capacitors BC5041-ND
100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.12Ohm @ 100Hz 3000 Hrs @ 105°C

100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.12Ohm @ 100Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Snap In
MAL225957101E3
Aluminum Electrolytic Capacitors - Snap In MAL225957101E3
Aluminum Electrolytic Capacitors - Snap In 100uF 450V 20% 105C 3000H 22x30mm

Aluminum Electrolytic Capacitors - Snap In 100uF 450V 20% 105C 3000H 22x30mm

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL225957101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL225957101E3
Capacitors - Aluminum Electrolytic Capacitors MAL225957101E3
CAP ALUM 100UF 20% 450V SNAP

CAP ALUM 100UF 20% 450V SNAP

Supplier's Site
Cap, Alu Elec, 100Uf, 450V, Snap-In; Capacitance Vishay - 46AC9349 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 100Uf, 450V, Snap-In; Capacitance Vishay
46AC9349
Cap, Alu Elec, 100Uf, 450V, Snap-In; Capacitance Vishay 46AC9349
CAP, ALU ELEC, 100UF, 450V, SNAP-IN; Capacitance:100µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Diameter:22mm RoHS Compliant: Yes

CAP, ALU ELEC, 100UF, 450V, SNAP-IN; Capacitance:100µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Diameter:22mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1740522 BC5041-ND MAL225957101E3 MAL225957101E3 46AC9349
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Snap In Capacitors - Aluminum Electrolytic Capacitors Cap, Alu Elec, 100Uf, 450V, Snap-In; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Snap-In
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized Polarized Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U040DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1701031 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000360GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details