Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL225956391E3

Description
390µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 360mOhm @ 100Hz 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
390µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 360mOhm @ 100Hz 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL225956391E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL225956391E3-ND
Aluminum Electrolytic Capacitors 56-MAL225956391E3-ND
390µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 360mOhm @ 100Hz 3000 Hrs @ 105°C

390µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 360mOhm @ 100Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 2800459 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800459
Aluminium Capacitors 2800459
Aluminium Capacitors Snap In 390uF 400V

Aluminium Capacitors Snap In 390uF 400V

Supplier's Site
Aluminium Capacitors - 2800457 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800457
Aluminium Capacitors 2800457
Vishay MAL225956391E3 Capacitor

Vishay MAL225956391E3 Capacitor

Supplier's Site
Electrolytic Cap, 390Uf, 400V, Snap-In Rohs Compliant Vishay - 85AJ3346 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Cap, 390Uf, 400V, Snap-In Rohs Compliant Vishay
85AJ3346
Electrolytic Cap, 390Uf, 400V, Snap-In Rohs Compliant Vishay 85AJ3346
ELECTROLYTIC CAP, 390UF, 400V, SNAP-IN ROHS COMPLIANT: YES

ELECTROLYTIC CAP, 390UF, 400V, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL225956391E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL225956391E3
Capacitors - Aluminum Electrolytic Capacitors MAL225956391E3
CAP ALUM 390UF 20% 400V SNAP

CAP ALUM 390UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL225956391E3-ND 2800459 85AJ3346 MAL225956391E3
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Electrolytic Cap, 390Uf, 400V, Snap-In Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101472T100BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1701169 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
SMD 0.001uF 50V Capacitor - 60-0603B102K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details