Vishay Intertechnology, Inc. Aluminium Capacitors MAL225953331E3

Description
Snap-In 330uF 250V 22x35mm 105°C 3000h
Request a Quote Datasheet
Description
Snap-In 330uF 250V 22x35mm 105°C 3000h
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1740149 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1740149
Aluminium Capacitors 1740149
Snap-In 330uF 250V 22x35mm 105°C 3000h

Snap-In 330uF 250V 22x35mm 105°C 3000h

Supplier's Site
Aluminium Capacitors - 1740521 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1740521
Aluminium Capacitors 1740521
Snap-In 330uF 250V 22x35mm 105°C 3000h

Snap-In 330uF 250V 22x35mm 105°C 3000h

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL225953331E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL225953331E3-ND
Aluminum Electrolytic Capacitors 56-MAL225953331E3-ND
330µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 290mOhm @ 100Hz 3000 Hrs @ 105°C

330µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 290mOhm @ 100Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Cap, Alu Elec, 330Uf, 250V, Snap-In; Capacitance Vishay - 46AC9336 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 330Uf, 250V, Snap-In; Capacitance Vishay
46AC9336
Cap, Alu Elec, 330Uf, 250V, Snap-In; Capacitance Vishay 46AC9336
CAP, ALU ELEC, 330UF, 250V, SNAP-IN; Capacitance:330µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Diameter:22mm RoHS Compliant: Yes

CAP, ALU ELEC, 330UF, 250V, SNAP-IN; Capacitance:330µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Diameter:22mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1740149 56-MAL225953331E3-ND 46AC9336
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, Alu Elec, 330Uf, 250V, Snap-In; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor Snap-In
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C164U016BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details