Vishay Intertechnology, Inc. Aluminium Capacitors MAL225923122E3

Description
Snap-In 1200uF 250V 35x40mm 105°C 3000h
Request a Quote Datasheet
Description
Snap-In 1200uF 250V 35x40mm 105°C 3000h
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1740507 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1740507
Aluminium Capacitors 1740507
Snap-In 1200uF 250V 35x40mm 105°C 3000h

Snap-In 1200uF 250V 35x40mm 105°C 3000h

Supplier's Site
Aluminium Capacitors - 1740146 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1740146
Aluminium Capacitors 1740146
Snap-In 1200uF 250V 35x40mm 105°C 3000h

Snap-In 1200uF 250V 35x40mm 105°C 3000h

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL225923122E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL225923122E3-ND
Aluminum Electrolytic Capacitors 56-MAL225923122E3-ND
1200µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 120mOhm @ 100Hz 3000 Hrs @ 105°C

1200µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 120mOhm @ 100Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Snap In
MAL225923122E3
Aluminum Electrolytic Capacitors - Snap In MAL225923122E3
Aluminum Electrolytic Capacitors - Snap In 1200uF 250V 20% 105C 3000H 35x40mm

Aluminum Electrolytic Capacitors - Snap In 1200uF 250V 20% 105C 3000H 35x40mm

Buy Now Datasheet
Capacitor - 111951341 - Radwell International
Willingboro, NJ, United States
Capacitor
111951341
Capacitor 111951341
CAP, ALU ELEC, 1200UF, 250V, SNAP-IN; CAPACITANCE:1200F; VOLTAGE RATING:250V; PRODUCT RANGE:259 PHM-SI SERIES; LIFETIME @ TEMPERATURE:3000 HOURS @ 105C; CAPACITANCE TOLERANCE: 20%; CAPACITOR TERMINALS:QUICK CONNECT, SNAP-IN, 35X40MM. FREE 2 YEAR RADWELL WARRANTY

CAP, ALU ELEC, 1200UF, 250V, SNAP-IN; CAPACITANCE:1200F; VOLTAGE RATING:250V; PRODUCT RANGE:259 PHM-SI SERIES; LIFETIME @ TEMPERATURE:3000 HOURS @ 105C; CAPACITANCE TOLERANCE: 20%; CAPACITOR TERMINALS:QUICK CONNECT, SNAP-IN, 35X40MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL225923122E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL225923122E3
Capacitors - Aluminum Electrolytic Capacitors MAL225923122E3
CAP ALUM 1200UF 20% 250V SNAP

CAP ALUM 1200UF 20% 250V SNAP

Supplier's Site
Cap, Alu Elec, 1200Uf, 250V, Snap-In; Capacitance Vishay - 46AC9268 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 1200Uf, 250V, Snap-In; Capacitance Vishay
46AC9268
Cap, Alu Elec, 1200Uf, 250V, Snap-In; Capacitance Vishay 46AC9268
CAP, ALU ELEC, 1200UF, 250V, SNAP-IN; Capacitance:1200µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes

CAP, ALU ELEC, 1200UF, 250V, SNAP-IN; Capacitance:1200µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Radwell International Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1740507 56-MAL225923122E3-ND MAL225923122E3 111951341 MAL225923122E3 46AC9268
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Snap In Capacitor Capacitors - Aluminum Electrolytic Capacitors Cap, Alu Elec, 1200Uf, 250V, Snap-In; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Snap-In
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized Polarized Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U025CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1620721 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0603B332K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details