Vishay MAL225922222E3 Capacitor
Vishay MAL225922222E3 Capacitor
2200µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 90mOhm @ 100Hz 3000 Hrs @ 105°C
Aluminum Electrolytic Capacitors - Snap In 2200uF 200V 20% 105C 3000H 35x50mm
CAP, 2200µF, 200V, ALU ELEC, SNAP-IN; Capacitance:2200µF; Voltage Rating:200V; Product Range:259 PHM-SI Series; Lifetime @ Temperature:3000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes
CAP ALUM 2200UF 20% 200V SNAP
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1740536 | 56-MAL225922222E3-ND | MAL225922222E3 | 50AC9375 | MAL225922222E3 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | Cap, 2200Μf, 200V, Alu Elec, Snap-In; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Quick Connect, Snap-In | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | |||
| Features | Polarized | Polarized | Polarized | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic |