1500µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 130mOhm @ 100Hz 3000 Hrs @ 105°C
Snap-In 1500uF 200V 35x35mm 105°C 3000h
Snap-In 1500uF 200V 35x35mm 105°C 3000h
CAP, ALU ELEC, 1500UF, 200V, SNAP-IN; CAPACITANCE:1500¦F; VOLTAGE RATING:200V; PRODUCT RANGE:259 PHM-SI SERIES; LIFETIME @ TEMPERATURE:3000 HOURS @ 105¦C; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:QUICK CONNECT, SNAP-IN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP, ALU ELEC, 1500UF, 200V, SNAP-IN; Capacitance:1500µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes
CAP ALUM 1500UF 20% 200V SNAP
Aluminum Electrolytic Capacitors - Snap In 1500uF 200V 20% 105C 3000H 35x35mm
| DigiKey | RS Components, Ltd. | Radwell International | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL225922152E3-ND | 1740529 | 112036462 | 46AC9263 | MAL225922152E3 | MAL225922152E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Capacitor | Cap, Alu Elec, 1500Uf, 200V, Snap-In; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Snap-In | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Features | Polarized | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic |