Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL225757151E3

Description
150µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.19Ohm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
150µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.19Ohm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL225757151E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL225757151E3-ND
Aluminum Electrolytic Capacitors 56-MAL225757151E3-ND
150µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.19Ohm @ 100Hz 5000 Hrs @ 85°C

150µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.19Ohm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Aluminium Capacitors - 1972223 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1972223
Aluminium Capacitors 1972223
Snap-In 150uF 450V 22x40mm 85°C 5000h

Snap-In 150uF 450V 22x40mm 85°C 5000h

Supplier's Site
Aluminium Capacitors - 1972222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1972222
Aluminium Capacitors 1972222
Snap-In 150uF 450V 22x40mm 85°C 5000h

Snap-In 150uF 450V 22x40mm 85°C 5000h

Supplier's Site
Cap, 150Uf, 450V, Alu Elec, Snap-In; Capacitance Vishay - 49AH8977 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 450V, Alu Elec, Snap-In; Capacitance Vishay
49AH8977
Cap, 150Uf, 450V, Alu Elec, Snap-In; Capacitance Vishay 49AH8977
CAP, 150UF, 450V, ALU ELEC, SNAP-IN; Capacitance:150µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Range:257 PRM-SI Series; Product Diameter:22mm RoHS Compliant: Yes

CAP, 150UF, 450V, ALU ELEC, SNAP-IN; Capacitance:150µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Range:257 PRM-SI Series; Product Diameter:22mm RoHS Compliant: Yes

Supplier's Site
Cap, 150Uf, 450V, Alu Elec, Snap-In Rohs Compliant Vishay - 64AH3977 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 450V, Alu Elec, Snap-In Rohs Compliant Vishay
64AH3977
Cap, 150Uf, 450V, Alu Elec, Snap-In Rohs Compliant Vishay 64AH3977
CAP, 150UF, 450V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

CAP, 150UF, 450V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL225757151E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL225757151E3
Capacitors - Aluminum Electrolytic Capacitors MAL225757151E3
CAP ALUM 150UF 20% 450V SNAP

CAP ALUM 150UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL225757151E3-ND 1972223 49AH8977 64AH3977 MAL225757151E3
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Cap, 150Uf, 450V, Alu Elec, Snap-In; Capacitance Vishay Cap, 150Uf, 450V, Alu Elec, Snap-In Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C153U050BF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers