Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL225757101E3

Description
100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.78Ohm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.78Ohm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL225757101E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL225757101E3-ND
Aluminum Electrolytic Capacitors 56-MAL225757101E3-ND
100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.78Ohm @ 100Hz 5000 Hrs @ 85°C

100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.78Ohm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Aluminium Capacitors - 1972220 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1972220
Aluminium Capacitors 1972220
Vishay MAL225757101E3 Capacitor

Vishay MAL225757101E3 Capacitor

Supplier's Site
Aluminium Capacitors - 1972219 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1972219
Aluminium Capacitors 1972219
Vishay MAL225757101E3 Capacitor

Vishay MAL225757101E3 Capacitor

Supplier's Site
Cap, 100Uf, 450V, Alu Elec, Snap-In; Capacitance Vishay - 49AH8976 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 450V, Alu Elec, Snap-In; Capacitance Vishay
49AH8976
Cap, 100Uf, 450V, Alu Elec, Snap-In; Capacitance Vishay 49AH8976
CAP, 100UF, 450V, ALU ELEC, SNAP-IN; Capacitance:100µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Diameter:22mm RoHS Compliant: Yes

CAP, 100UF, 450V, ALU ELEC, SNAP-IN; Capacitance:100µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Diameter:22mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL225757101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL225757101E3
Capacitors - Aluminum Electrolytic Capacitors MAL225757101E3
CAP ALUM 100UF 20% 450V SNAP

CAP ALUM 100UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL225757101E3-ND 1972220 49AH8976 MAL225757101E3
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Cap, 100Uf, 450V, Alu Elec, Snap-In; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Snap-In Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 107AVD016MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers