Vishay MAL225756221E3 Capacitor
Vishay MAL225756221E3 Capacitor
220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 810mOhm @ 100Hz 5000 Hrs @ 85°C
CAP ALUM 220UF 20% 400V SNAP
CAP, 220UF, 400V, ALU ELEC, SNAP-IN; Capacitance:220µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Diameter:22mm RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1972210 | 56-MAL225756221E3-ND | MAL225756221E3 | 49AH8975 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 220Uf, 400V, Alu Elec, Snap-In; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Snap-In |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic |