Vishay Intertechnology, Inc. Aluminium Capacitors MAL225753471E3

Description
Snap-In 470uF 250V 22x40mm 85°C 5000h
Request a Quote Datasheet
Description
Snap-In 470uF 250V 22x40mm 85°C 5000h
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1972205 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1972205
Aluminium Capacitors 1972205
Snap-In 470uF 250V 22x40mm 85°C 5000h

Snap-In 470uF 250V 22x40mm 85°C 5000h

Supplier's Site
Aluminium Capacitors - 1972206 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1972206
Aluminium Capacitors 1972206
Snap-In 470uF 250V 22x40mm 85°C 5000h

Snap-In 470uF 250V 22x40mm 85°C 5000h

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL225753471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL225753471E3-ND
Aluminum Electrolytic Capacitors 56-MAL225753471E3-ND
470µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 260mOhm @ 100Hz 5000 Hrs @ 85°C

470µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 260mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Cap, 470Uf, 250V, Alu Elec, Snap-In; Capacitance Vishay - 49AH8973 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 250V, Alu Elec, Snap-In; Capacitance Vishay
49AH8973
Cap, 470Uf, 250V, Alu Elec, Snap-In; Capacitance Vishay 49AH8973
CAP, 470UF, 250V, ALU ELEC, SNAP-IN; Capacitance:470µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Diameter:22mm RoHS Compliant: Yes

CAP, 470UF, 250V, ALU ELEC, SNAP-IN; Capacitance:470µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Diameter:22mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 137392257 - Radwell International
Willingboro, NJ, United States
Capacitor
137392257
Capacitor 137392257
CAPACITOR,SNAP IN, ELECTROLYTIC, 470UF, 250V, 22X40 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR,SNAP IN, ELECTROLYTIC, 470UF, 250V, 22X40 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL225753471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL225753471E3
Capacitors - Aluminum Electrolytic Capacitors MAL225753471E3
CAP ALUM 470UF 20% 250V SNAP

CAP ALUM 470UF 20% 250V SNAP

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Radwell International Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1972205 56-MAL225753471E3-ND 49AH8973 137392257 MAL225753471E3
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, 470Uf, 250V, Alu Elec, Snap-In; Capacitance Vishay Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Snap-In Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 245LC3500KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1174-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701125 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details