Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL225749221E3

Description
220µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 960mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
220µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 960mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL225749221E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL225749221E3-ND
Aluminum Electrolytic Capacitors 56-MAL225749221E3-ND
220µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 960mOhm @ 100Hz 5000 Hrs @ 85°C

220µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 960mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL225749221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL225749221E3
Capacitors - Aluminum Electrolytic Capacitors MAL225749221E3
CAP ALUM 220UF 20% 500V SNAP

CAP ALUM 220UF 20% 500V SNAP

Supplier's Site
Capacitor - 137423780 - Radwell International
Willingboro, NJ, United States
Capacitor
137423780
Capacitor 137423780
CAP, 220UF, 500V, ALU ELEC, SNAP-IN; CAPACITANCE:220UF; VOLTAGE RATING:500V; PRODUCT RANGE:257 PRM-SI SERIES; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:QUICK CONNECT, SNAP-IN; LIFETIME @ TEMPERATURE:5000 HOURS @ 85¦C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CAP, 220UF, 500V, ALU ELEC, SNAP-IN; CAPACITANCE:220UF; VOLTAGE RATING:500V; PRODUCT RANGE:257 PRM-SI SERIES; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:QUICK CONNECT, SNAP-IN; LIFETIME @ TEMPERATURE:5000 HOURS @ 85¦C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cap, 220Uf, 500V, Alu Elec, Snap-In; Capacitance Vishay - 49AH8970 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 500V, Alu Elec, Snap-In; Capacitance Vishay
49AH8970
Cap, 220Uf, 500V, Alu Elec, Snap-In; Capacitance Vishay 49AH8970
CAP, 220UF, 500V, ALU ELEC, SNAP-IN; Capacitance:220µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Diameter:25mm RoHS Compliant: Yes

CAP, 220UF, 500V, ALU ELEC, SNAP-IN; Capacitance:220µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Diameter:25mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL225749221E3-ND MAL225749221E3 137423780 49AH8970
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Cap, 220Uf, 500V, Alu Elec, Snap-In; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Snap-In
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C483U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100272GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details