Vishay Intertechnology, Inc. Aluminium Capacitors MAL225746221E3

Description
Snap-In 220uF 400V 25x35mm 85°C 5000h
Request a Quote Datasheet
Description
Snap-In 220uF 400V 25x35mm 85°C 5000h
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1972212 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1972212
Aluminium Capacitors 1972212
Snap-In 220uF 400V 25x35mm 85°C 5000h

Snap-In 220uF 400V 25x35mm 85°C 5000h

Supplier's Site
Aluminium Capacitors - 1972213 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1972213
Aluminium Capacitors 1972213
Snap-In 220uF 400V 25x35mm 85°C 5000h

Snap-In 220uF 400V 25x35mm 85°C 5000h

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL225746221E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL225746221E3-ND
Aluminum Electrolytic Capacitors 56-MAL225746221E3-ND
220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 820mOhm @ 100Hz 5000 Hrs @ 85°C

220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 820mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitor - 137423750 - Radwell International
Willingboro, NJ, United States
Capacitor
137423750
Capacitor 137423750
CAPACITOR, SNAP IN, ELECTROLYTIC, 220UF, 400V, 25X35 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SNAP IN, ELECTROLYTIC, 220UF, 400V, 25X35 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cap, 220Uf, 400V, Alu Elec, Snap-In; Capacitance Vishay - 49AH8968 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 400V, Alu Elec, Snap-In; Capacitance Vishay
49AH8968
Cap, 220Uf, 400V, Alu Elec, Snap-In; Capacitance Vishay 49AH8968
CAP, 220UF, 400V, ALU ELEC, SNAP-IN; Capacitance:220µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Diameter:25mm RoHS Compliant: Yes

CAP, 220UF, 400V, ALU ELEC, SNAP-IN; Capacitance:220µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Diameter:25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Uf, 400V, Alu Elec, Snap-In Rohs Compliant Vishay - 64AH3968 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 400V, Alu Elec, Snap-In Rohs Compliant Vishay
64AH3968
Cap, 220Uf, 400V, Alu Elec, Snap-In Rohs Compliant Vishay 64AH3968
CAP, 220UF, 400V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

CAP, 220UF, 400V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL225746221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL225746221E3
Capacitors - Aluminum Electrolytic Capacitors MAL225746221E3
CAP ALUM 220UF 20% 400V SNAP

CAP ALUM 220UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Radwell International Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1972212 56-MAL225746221E3-ND 137423750 49AH8968 64AH3968 MAL225746221E3
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitor Cap, 220Uf, 400V, Alu Elec, Snap-In; Capacitance Vishay Cap, 220Uf, 400V, Alu Elec, Snap-In Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Snap-In Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C133U020AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers