470µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 420mOhm @ 100Hz 5000 Hrs @ 85°C
Snap-In 470uF 450V 35x40mm 85°C 5000h
Snap-In 470uF 450V 35x40mm 85°C 5000h
CAP, 470UF, 450V, ALU ELEC, SNAP-IN; Capacitance:470µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes
CAP, 470UF, 450V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES
CAP ALUM 470UF 20% 450V SNAP
CAPACITOR, SNAP IN, ELECTROLYTIC, 470UF, 450V, 35X40 MM, 10LS. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL225727471E3-ND | 1972229 | 49AH8961 | 64AH3962 | MAL225727471E3 | 137392071 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Cap, 470Uf, 450V, Alu Elec, Snap-In; Capacitance Vishay | Cap, 470Uf, 450V, Alu Elec, Snap-In Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Snap-In | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Features | Polarized | Polarized | Polarized | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic |