The Vishay aluminum electrolytic capacitor has a capacitance of 1500 µF and a rated voltage of 200 V. It features a tolerance of ±20% and is designed for snap-in mounting. The capacitor is polarized and has a useful life of 5000 hours at a temperature of 85 °C. It is suitable for general-purpose applications, including industrial and audio/video systems, as well as for smoothing and filtering in power supplies. The capacitor's dimensions are 35 mm in diameter, and it complies with RoHS standards.
1500µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 140mOhm @ 100Hz 5000 Hrs @ 85°C
CAP ALUM 1500UF 20% 200V SNAP
CAP, 1500UF, 200V, ALU ELEC, SNAP-IN; Capacitance:1500µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL225722152E3-ND | MAL225722152E3 | 49AH8958 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 1500Uf, 200V, Alu Elec, Snap-In; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Snap-In |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | Polarized |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |