Vishay Precision Group 4700UF 100V Capacitor MAL225659472E3

Description
CAP ALUM 4700UF 20% 100V SNAP Product overview: MAL225659472E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL225659472E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 4700UF 20% 100V SNAP Product overview: MAL225659472E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL225659472E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4700UF 100V Capacitor
58-MAL225659472E3
4700UF 100V Capacitor 58-MAL225659472E3
CAP ALUM 4700UF 20% 100V SNAP Product overview: MAL225659472E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL225659472E3 can be used for catalog matching and distributor lookup.

CAP ALUM 4700UF 20% 100V SNAP Product overview: MAL225659472E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL225659472E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Capacitors - 8752689 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8752689
Aluminium Capacitors 8752689
Capacitor Lytic Series 256 4700uF 100V

Capacitor Lytic Series 256 4700uF 100V

Supplier's Site
Aluminium Capacitors - 8752689P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8752689P
Aluminium Capacitors 8752689P
Capacitor Lytic Series 256 4700uF 100V

Capacitor Lytic Series 256 4700uF 100V

Supplier's Site
Aluminium Capacitors - 1730677 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1730677
Aluminium Capacitors 1730677
Capacitor Lytic Series 256 4700uF 100V

Capacitor Lytic Series 256 4700uF 100V

Supplier's Site
Aluminum Electrolytic Capacitors - 4660PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4660PHBK-ND
Aluminum Electrolytic Capacitors 4660PHBK-ND
4700µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 56mOhm 2000 Hrs @ 105°C

4700µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 56mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL225659472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL225659472E3
Capacitors - Aluminum Electrolytic Capacitors MAL225659472E3
CAP ALUM 4700UF 20% 100V SNAP

CAP ALUM 4700UF 20% 100V SNAP

Supplier's Site
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 4700 F, 20%, 100 V, 35 Mm, 0.023 Ohm Rohs Compliant Vishay - 46Y7918 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 4700 F, 20%, 100 V, 35 Mm, 0.023 Ohm Rohs Compliant Vishay
46Y7918
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 4700 F, 20%, 100 V, 35 Mm, 0.023 Ohm Rohs Compliant Vishay 46Y7918
Electrolytic Capacitor, Snap-in, 256 PMG-SI Series, 4700 F, 20%, 100 V, 35 mm, 0.023 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, 256 PMG-SI Series, 4700 F, 20%, 100 V, 35 mm, 0.023 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL225659472E3 8752689 8752689P 4660PHBK-ND MAL225659472E3 46Y7918
Product Name 4700UF 100V Capacitor Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 4700 F, 20%, 100 V, 35 Mm, 0.023 Ohm Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF 4700 microF 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701293 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100560KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details