Vishay Precision Group 6800uF 63V 0.028 Ohm Capacitor MAL225658682E3

Description
Cap Aluminum Lytic 6800uF 63V 20% (35 X 30mm) Snap-In 10mm 0.028 Ohm 3300mA 2000h 105°C Bulk Product overview: MAL225658682E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800uF, 63V, 0.028 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800uF, 63V, 0.028 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL225658682E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 6800uF 63V 20% (35 X 30mm) Snap-In 10mm 0.028 Ohm 3300mA 2000h 105°C Bulk Product overview: MAL225658682E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800uF, 63V, 0.028 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800uF, 63V, 0.028 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL225658682E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6800uF 63V 0.028 Ohm Capacitor
58-MAL225658682E3
6800uF 63V 0.028 Ohm Capacitor 58-MAL225658682E3
Cap Aluminum Lytic 6800uF 63V 20% (35 X 30mm) Snap-In 10mm 0.028 Ohm 3300mA 2000h 105°C Bulk Product overview: MAL225658682E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800uF, 63V, 0.028 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800uF, 63V, 0.028 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL225658682E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 6800uF 63V 20% (35 X 30mm) Snap-In 10mm 0.028 Ohm 3300mA 2000h 105°C Bulk Product overview: MAL225658682E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800uF, 63V, 0.028 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800uF, 63V, 0.028 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL225658682E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 4653PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4653PHBK-ND
Aluminum Electrolytic Capacitors 4653PHBK-ND
6800µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 59mOhm 2000 Hrs @ 105°C

6800µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 59mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 8752642 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8752642
Aluminium Capacitors 8752642
Capacitor Lytic Series 256 6800uF 63V

Capacitor Lytic Series 256 6800uF 63V

Supplier's Site
Aluminium Capacitors - 8752642P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8752642P
Aluminium Capacitors 8752642P
Capacitor Lytic Series 256 6800uF 63V

Capacitor Lytic Series 256 6800uF 63V

Supplier's Site
Aluminium Capacitors - 1731526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1731526
Aluminium Capacitors 1731526
Capacitor Lytic Series 256 6800uF 63V

Capacitor Lytic Series 256 6800uF 63V

Supplier's Site
Cap, Alu Elec, 6800Uf, 63V, Snap-In; Capacitance Vishay - 51Y4786 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 6800Uf, 63V, Snap-In; Capacitance Vishay
51Y4786
Cap, Alu Elec, 6800Uf, 63V, Snap-In; Capacitance Vishay 51Y4786
CAP, ALU ELEC, 6800UF, 63V, SNAP-IN; Capacitance:6800µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes

CAP, ALU ELEC, 6800UF, 63V, SNAP-IN; Capacitance:6800µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes

Supplier's Site
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 6800 F, 20%, 63 V, 35 Mm, 0.028 Ohm Rohs Compliant Vishay - 46Y7917 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 6800 F, 20%, 63 V, 35 Mm, 0.028 Ohm Rohs Compliant Vishay
46Y7917
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 6800 F, 20%, 63 V, 35 Mm, 0.028 Ohm Rohs Compliant Vishay 46Y7917
Electrolytic Capacitor, Snap-in, 256 PMG-SI Series, 6800 F, 20%, 63 V, 35 mm, 0.028 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, 256 PMG-SI Series, 6800 F, 20%, 63 V, 35 mm, 0.028 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL225658682E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL225658682E3
Capacitors - Aluminum Electrolytic Capacitors MAL225658682E3
CAP ALUM 6800UF 20% 63V SNAP

CAP ALUM 6800UF 20% 63V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL225658682E3 4653PHBK-ND 8752642 8752642P 51Y4786 46Y7917 MAL225658682E3
Product Name 6800uF 63V 0.028 Ohm Capacitor Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Cap, Alu Elec, 6800Uf, 63V, Snap-In; Capacitance Vishay Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 6800 F, 20%, 63 V, 35 Mm, 0.028 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Chip Capacitor Snap-In Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details