Vishay MAL225658103E3 Capacitor
Capacitor Lytic Series 256 10000uF 63V
Capacitor Lytic Series 256 10000uF 63V
10000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 40mOhm 2000 Hrs @ 105°C
CAP, ALU ELEC, 10000UF, 63V, SNAP-IN; Capacitance:10000µF;
CAP, ALU ELEC, 10000UF, 63V, SNAP-IN; CAPACITANCE:10000ªF;
CAP ALUM 10000UF 20% 63V SNAP
Aluminum Electrolytic Capacitors - Snap In 10000uF 63V 35x40
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Radwell International | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 8752645 | 8752645P | 4654PHBK-ND | 46Y7916 | 111963002 | MAL225658103E3 | MAL225658103E3 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Cap, Alu Elec, 10000Uf, 63V, Snap-In; Capacitance Vishay | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||
| Capacitance Range | 10000 microF | 10000 microF | 10000 microF | 10000 microF | 10000 microF |