Vishay Precision Group 6800uF 80V 0.022 Ohm Capacitor MAL225652682E3

Description
Cap Aluminum Lytic 6800uF 80V 20% (35 X 40mm) Snap-In 10mm 0.022 Ohm 3560mA 2000h 105°C Bulk Product overview: MAL225652682E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800uF, 80V, 0.022 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800uF, 80V, 0.022 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL225652682E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 6800uF 80V 20% (35 X 40mm) Snap-In 10mm 0.022 Ohm 3560mA 2000h 105°C Bulk Product overview: MAL225652682E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800uF, 80V, 0.022 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800uF, 80V, 0.022 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL225652682E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6800uF 80V 0.022 Ohm Capacitor
58-MAL225652682E3
6800uF 80V 0.022 Ohm Capacitor 58-MAL225652682E3
Cap Aluminum Lytic 6800uF 80V 20% (35 X 40mm) Snap-In 10mm 0.022 Ohm 3560mA 2000h 105°C Bulk Product overview: MAL225652682E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800uF, 80V, 0.022 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800uF, 80V, 0.022 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL225652682E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 6800uF 80V 20% (35 X 40mm) Snap-In 10mm 0.022 Ohm 3560mA 2000h 105°C Bulk Product overview: MAL225652682E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800uF, 80V, 0.022 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800uF, 80V, 0.022 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL225652682E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 4657PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4657PHBK-ND
Aluminum Electrolytic Capacitors 4657PHBK-ND
6800µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 49mOhm 2000 Hrs @ 105°C

6800µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 49mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 8752667P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8752667P
Aluminium Capacitors 8752667P
Capacitor Lytic Series 256 6800uF 80V

Capacitor Lytic Series 256 6800uF 80V

Supplier's Site
Aluminium Capacitors - 8752667 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8752667
Aluminium Capacitors 8752667
Capacitor Lytic Series 256 6800uF 80V

Capacitor Lytic Series 256 6800uF 80V

Supplier's Site
Aluminium Capacitors - 1733906 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1733906
Aluminium Capacitors 1733906
Capacitor Lytic Series 256 6800uF 80V

Capacitor Lytic Series 256 6800uF 80V

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL225652682E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL225652682E3
Capacitors - Aluminum Electrolytic Capacitors MAL225652682E3
CAP ALUM 6800UF 20% 80V SNAP

CAP ALUM 6800UF 20% 80V SNAP

Supplier's Site
Cap, Alu Elec, 6800Uf, 80V, Snap-In; Capacitance Vishay - 51Y4783 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 6800Uf, 80V, Snap-In; Capacitance Vishay
51Y4783
Cap, Alu Elec, 6800Uf, 80V, Snap-In; Capacitance Vishay 51Y4783
CAP, ALU ELEC, 6800UF, 80V, SNAP-IN; Capacitance:6800µF; Voltage(DC):80V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes

CAP, ALU ELEC, 6800UF, 80V, SNAP-IN; Capacitance:6800µF; Voltage(DC):80V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes

Supplier's Site
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 6800 F, 20%, 80 V, 35 Mm, 0.022 Ohm Rohs Compliant Vishay - 46Y7914 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 6800 F, 20%, 80 V, 35 Mm, 0.022 Ohm Rohs Compliant Vishay
46Y7914
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 6800 F, 20%, 80 V, 35 Mm, 0.022 Ohm Rohs Compliant Vishay 46Y7914
Electrolytic Capacitor, Snap-in, 256 PMG-SI Series, 6800 F, 20%, 80 V, 35 mm, 0.022 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, 256 PMG-SI Series, 6800 F, 20%, 80 V, 35 mm, 0.022 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL225652682E3 4657PHBK-ND 8752667P 8752667 MAL225652682E3 51Y4783 46Y7914
Product Name 6800uF 80V 0.022 Ohm Capacitor Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, Alu Elec, 6800Uf, 80V, Snap-In; Capacitance Vishay Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 6800 F, 20%, 80 V, 35 Mm, 0.022 Ohm Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Chip Capacitor Leaded Capacitor Snap-In
RoHS Compliant Yes Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details