Cap Aluminum Lytic 3300uF 80V 20% (35 X 25mm) Snap-In 10mm 0.04 Ohm 2300mA 2000h 105°C Bulk Product overview: MAL225652332E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300uF, 80V, 0.04 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300uF, 80V, 0.04 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL225652332E3 can be used for catalog matching and distributor lookup.
3300µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 101mOhm 2000 Hrs @ 105°C
Vishay MAL225652332E3 Capacitor
Vishay MAL225652332E3 Capacitor
Vishay MAL225652332E3 Capacitor
CAP ALUM 3300UF 20% 80V SNAP
Electrolytic Capacitor, Snap-in, 256 PMG-SI Series, 3300 F, 20%, 80 V, 35 mm, 0.04 ohm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL225652332E3 | 4655PHBK-ND | 8752651 | 8752651P | MAL225652332E3 | 46Y7911 |
| Product Name | 3300uF 80V 0.04 Ohm Capacitor | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 3300 F, 20%, 80 V, 35 Mm, 0.04 Ohm Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | ||
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |