22000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 24mOhm 2000 Hrs @ 105°C
Capacitor Lytic Series 256 22000uF 35V
Capacitor Lytic Series 256 22000uF 35V
Capacitor Lytic Series 256 22000uF 35V
Electrolytic Capacitor, Snap-in, 256 PMG-SI Series, 22000 F, 20%, 35 V, 35 mm, 0.013 ohm RoHS Compliant: Yes
CAP ALUM 22000UF 20% 35V SNAP
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4645PHBK-ND | 8752598P | 8752598 | 46Y7910 | MAL225650223E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 22000 F, 20%, 35 V, 35 Mm, 0.013 Ohm Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | ||
| Capacitance Range | 22000 microF | 22000 microF | 22000 microF |