The Electrolytic Capacitor, Snap-In, 256 PMG-SI Series, has a rated capacitance of 2700 µF with a tolerance of ±20%. It operates at a maximum voltage of 100 V and features a low equivalent series resistance (ESR) of 0.036 ohms. This capacitor is designed for general-purpose applications, including industrial use, standard and switched mode power supplies, audio systems, DC/DC converters, and telecom applications. It has a useful life of 2000 hours at +105 °C and over 5000 hours at +85 °C, making it suitable for demanding environments. The capacitor is RoHS compliant and features a pressure relief vent for safety. Its dimensions are 30 mm in length, and it is available in various case sizes. This product is appropriate for engineers seeking reliable performance in high-temperature applications.
Cap Aluminum Lytic 2700uF 100V 20% (30 X 35mm) Snap-In 10mm 0.036 Ohm 2370mA 2000h 105°C Bulk Product overview: MAL225649272E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700uF, 100V, 0.036 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700uF, 100V, 0.036 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL225649272E3 can be used for catalog matching and distributor lookup.
2700µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 98mOhm 2000 Hrs @ 105°C
Capacitor Lytic Series 256 2700uF 100V
Electrolytic Capacitor, Snap-in, 256 PMG-SI Series, 2700 F, 20%, 100 V, 30 mm, 0.036 ohm RoHS Compliant: Yes
CAP ALUM 2700UF 20% 100V SNAP
ELECTROLYTIC CAPACITOR, SNAP-IN, 256 PMG-SI SERIES, 2700 F, 20%, 100 V, 30 MM, 0.036 OHM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL225649272E3 | 4659PHBK-ND | 1733892 | 46Y7908 | MAL225649272E3 | 112054203 |
| Product Name | 2700uF 100V 0.036 Ohm Capacitor | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 2700 F, 20%, 100 V, 30 Mm, 0.036 Ohm Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | |||
| Capacitance Range | 2.70E9 microF | 2700 microF | 2700 microF | 2.70E9 microF |