Vishay Precision Group Aluminium Capacitors MAL225648472E3

Description
Capacitor Lytic Series 256 4700uF 63V
Request a Quote Datasheet
Description
Capacitor Lytic Series 256 4700uF 63V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 8752633P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8752633P
Aluminium Capacitors 8752633P
Capacitor Lytic Series 256 4700uF 63V

Capacitor Lytic Series 256 4700uF 63V

Supplier's Site
Aluminium Capacitors - 8752633 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8752633
Aluminium Capacitors 8752633
Vishay MAL225648472E3 Capacitor

Vishay MAL225648472E3 Capacitor

Supplier's Site
Aluminium Capacitors - 1731515 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1731515
Aluminium Capacitors 1731515
Capacitor Lytic Series 256 4700uF 63V

Capacitor Lytic Series 256 4700uF 63V

Supplier's Site
Aluminum Electrolytic Capacitors - MAL225648472E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL225648472E3-ND
Aluminum Electrolytic Capacitors MAL225648472E3-ND
4700µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 85mOhm @ 120Hz 2000 Hrs @ 105°C

4700µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 85mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL225648472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL225648472E3
Capacitors - Aluminum Electrolytic Capacitors MAL225648472E3
CAP ALUM 4700UF 20% 63V SNAP

CAP ALUM 4700UF 20% 63V SNAP

Supplier's Site
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 4700 F, 20%, 63 V, 30 Mm, 0.038 Ohm Rohs Compliant Vishay - 46Y7907 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 4700 F, 20%, 63 V, 30 Mm, 0.038 Ohm Rohs Compliant Vishay
46Y7907
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 4700 F, 20%, 63 V, 30 Mm, 0.038 Ohm Rohs Compliant Vishay 46Y7907
Electrolytic Capacitor, Snap-in, 256 PMG-SI Series, 4700 F, 20%, 63 V, 30 mm, 0.038 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, 256 PMG-SI Series, 4700 F, 20%, 63 V, 30 mm, 0.038 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8752633P 8752633 MAL225648472E3-ND MAL225648472E3 46Y7907
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 4700 F, 20%, 63 V, 30 Mm, 0.038 Ohm Rohs Compliant Vishay
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF 4700 microF
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C173U040AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1713249 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details