Vishay Precision Group Aluminum Electrolytic Capacitors MAL225646223E3

Description
22000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 27mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
22000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 27mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL225646223E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL225646223E3-ND
Aluminum Electrolytic Capacitors MAL225646223E3-ND
22000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 27mOhm @ 120Hz 2000 Hrs @ 105°C

22000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 27mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 8752585 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8752585
Aluminium Capacitors 8752585
Capacitor Lytic Series 256 22000uF 25V

Capacitor Lytic Series 256 22000uF 25V

Supplier's Site
Aluminium Capacitors - 8752585P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8752585P
Aluminium Capacitors 8752585P
Capacitor Lytic Series 256 22000uF 25V

Capacitor Lytic Series 256 22000uF 25V

Supplier's Site
Aluminium Capacitors - 1733888 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1733888
Aluminium Capacitors 1733888
Capacitor Lytic Series 256 22000uF 25V

Capacitor Lytic Series 256 22000uF 25V

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL225646223E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL225646223E3
Capacitors - Aluminum Electrolytic Capacitors MAL225646223E3
CAP ALUM 22000UF 20% 25V SNAP

CAP ALUM 22000UF 20% 25V SNAP

Supplier's Site
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 22000 F, 20%, 25 V, 30 Mm, 0.015 Ohm Rohs Compliant Vishay - 46Y7906 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 22000 F, 20%, 25 V, 30 Mm, 0.015 Ohm Rohs Compliant Vishay
46Y7906
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 22000 F, 20%, 25 V, 30 Mm, 0.015 Ohm Rohs Compliant Vishay 46Y7906
Electrolytic Capacitor, Snap-in, 256 PMG-SI Series, 22000 F, 20%, 25 V, 30 mm, 0.015 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, 256 PMG-SI Series, 22000 F, 20%, 25 V, 30 mm, 0.015 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number MAL225646223E3-ND 8752585 8752585P MAL225646223E3 46Y7906
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 22000 F, 20%, 25 V, 30 Mm, 0.015 Ohm Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details