2200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 121mOhm 2000 Hrs @ 105°C
Capacitor Lytic Series 256 2200uF 100V
Capacitor Lytic Series 256 2200uF 100V
Capacitor Lytic Series 256 2200uF 100V
CAP ALUM 2200UF 20% 100V SNAP
ELECTROLYTIC CAPACITOR, SNAP-IN, 256 PMG-SI SERIES, 2200 F, 20%, 100 V, 25 MM, 0.044 OHM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Electrolytic Capacitor, Snap-in, 256 PMG-SI Series, 2200 F, 20%, 100 V, 25 mm, 0.044 ohm RoHS Compliant: Yes
CAP ALUM 2200UF 20% 100V SNAP
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Radwell International | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4658PHBK-ND | 8752673 | 8752673P | MAL225639222E3 | 111943272 | 46Y7903 | MAL225639222E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitor | Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 2200 F, 20%, 100 V, 25 Mm, 0.044 Ohm Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2.20E9 microF | 2200 microF |