Vishay Precision Group Aluminium Capacitors MAL225638472E3

Description
Capacitor Lytic Series 256 4700uF 63V
Request a Quote Datasheet
Description
Capacitor Lytic Series 256 4700uF 63V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 8752639 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8752639
Aluminium Capacitors 8752639
Capacitor Lytic Series 256 4700uF 63V

Capacitor Lytic Series 256 4700uF 63V

Supplier's Site
Aluminium Capacitors - 8752639P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8752639P
Aluminium Capacitors 8752639P
Capacitor Lytic Series 256 4700uF 63V

Capacitor Lytic Series 256 4700uF 63V

Supplier's Site
Aluminium Capacitors - 1730631 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1730631
Aluminium Capacitors 1730631
Capacitor Lytic Series 256 4700uF 63V

Capacitor Lytic Series 256 4700uF 63V

Supplier's Site
Aluminum Electrolytic Capacitors - 4652PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4652PHBK-ND
Aluminum Electrolytic Capacitors 4652PHBK-ND
4700µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 85mOhm 2000 Hrs @ 105°C

4700µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 85mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL225638472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL225638472E3
Capacitors - Aluminum Electrolytic Capacitors MAL225638472E3
CAP ALUM 4700UF 20% 63V SNAP

CAP ALUM 4700UF 20% 63V SNAP

Supplier's Site
Cap, Alu Elec, 4700Uf, 63V, Snap-In; Capacitance Vishay - 51Y4769 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 4700Uf, 63V, Snap-In; Capacitance Vishay
51Y4769
Cap, Alu Elec, 4700Uf, 63V, Snap-In; Capacitance Vishay 51Y4769
CAP, ALU ELEC, 4700UF, 63V, SNAP-IN; Capacitance:4700µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Diameter:25mm RoHS Compliant: Yes

CAP, ALU ELEC, 4700UF, 63V, SNAP-IN; Capacitance:4700µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Diameter:25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 112018098 - Radwell International
Willingboro, NJ, United States
Capacitor
112018098
Capacitor 112018098
CAP, ALU ELEC, 4700UF, 63V, SNAP-IN; CAPACITANCE:4700¦F; VOLTAGE RATING:63V; PRODUCT RANGE:256 PMG-SI SERIES; LIFETIME @ TEMPERATURE:2000 HOURS @ 105¦C; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:QUICK CONNECT, SNAP-IN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CAP, ALU ELEC, 4700UF, 63V, SNAP-IN; CAPACITANCE:4700¦F; VOLTAGE RATING:63V; PRODUCT RANGE:256 PMG-SI SERIES; LIFETIME @ TEMPERATURE:2000 HOURS @ 105¦C; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:QUICK CONNECT, SNAP-IN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8752639 8752639P 4652PHBK-ND MAL225638472E3 51Y4769 112018098
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, Alu Elec, 4700Uf, 63V, Snap-In; Capacitance Vishay Capacitor
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Snap-In Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF 4700 microF 4700 microF 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C473T010AJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 47000 microF
View Details
4 suppliers
Aluminium Capacitors - 1701144 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details