Vishay Precision Group Aluminium Capacitors MAL225638332E3

Description
Capacitor Lytic Series 256 3300uF 63V
Request a Quote Datasheet
Description
Capacitor Lytic Series 256 3300uF 63V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 8752636 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8752636
Aluminium Capacitors 8752636
Capacitor Lytic Series 256 3300uF 63V

Capacitor Lytic Series 256 3300uF 63V

Supplier's Site
Aluminium Capacitors - 1733853 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1733853
Aluminium Capacitors 1733853
Capacitor Lytic Series 256 3300uF 63V

Capacitor Lytic Series 256 3300uF 63V

Supplier's Site
Singapore, Singapore
3300UF 63V Capacitor
58-MAL225638332E3
3300UF 63V Capacitor 58-MAL225638332E3
CAP ALUM 3300UF 20% 63V SNAP Product overview: MAL225638332E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL225638332E3 can be used for catalog matching and distributor lookup.

CAP ALUM 3300UF 20% 63V SNAP Product overview: MAL225638332E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL225638332E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 4651PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4651PHBK-ND
Aluminum Electrolytic Capacitors 4651PHBK-ND
3300µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 121mOhm 2000 Hrs @ 105°C

3300µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 121mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 3300 F, 20%, 63 V, 25 Mm, 0.049 Ohm Rohs Compliant Vishay - 46Y7900 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 3300 F, 20%, 63 V, 25 Mm, 0.049 Ohm Rohs Compliant Vishay
46Y7900
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 3300 F, 20%, 63 V, 25 Mm, 0.049 Ohm Rohs Compliant Vishay 46Y7900
Electrolytic Capacitor, Snap-in, 256 PMG-SI Series, 3300 F, 20%, 63 V, 25 mm, 0.049 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, 256 PMG-SI Series, 3300 F, 20%, 63 V, 25 mm, 0.049 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL225638332E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL225638332E3
Capacitors - Aluminum Electrolytic Capacitors MAL225638332E3
CAP ALUM 3300UF 20% 63V SNAP

CAP ALUM 3300UF 20% 63V SNAP

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8752636 58-MAL225638332E3 4651PHBK-ND 46Y7900 MAL225638332E3
Product Name Aluminium Capacitors 3300UF 63V Capacitor Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 3300 F, 20%, 63 V, 25 Mm, 0.049 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C413U050BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701177 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details