Cap Aluminum Lytic 22000uF 25V 20% (25 X 40mm) Snap-In 10mm 0.015 Ohm 3220mA 2000h 105°C Box Product overview: MAL225636223E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22000uF, 25V, 0.015 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22000uF, 25V, 0.015 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL225636223E3 can be used for catalog matching and distributor lookup.
Capacitor Lytic Series 256 22000uF 25V
Capacitor Lytic Series 256 22000uF 25V
22000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 27mOhm 2000 Hrs @ 105°C
CAP ALUM 22000UF 20% 25V SNAP
Electrolytic Capacitor, Snap-in, 256 PMG-SI Series, 22000 F, 20%, 25 V, 25 mm, 0.015 ohm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL225636223E3 | 8752576 | 4640PHBK-ND | MAL225636223E3 | 46Y7899 |
| Product Name | 22000uF 25V 0.015 Ohm Capacitor | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 22000 F, 20%, 25 V, 25 Mm, 0.015 Ohm Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | Yes | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | ||
| Capacitance Type | Fixed | Fixed | Fixed | ||
| Applications | General Purpose | General Purpose; General Purpose |