Vishay Precision Group Aluminium Capacitors MAL225635223E3

Description
Capacitor Lytic Series 256 22000uF 16V
Request a Quote Datasheet
Description
Capacitor Lytic Series 256 22000uF 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 8752566 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8752566
Aluminium Capacitors 8752566
Capacitor Lytic Series 256 22000uF 16V

Capacitor Lytic Series 256 22000uF 16V

Supplier's Site
Aluminum Electrolytic Capacitors - 4639PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4639PHBK-ND
Aluminum Electrolytic Capacitors 4639PHBK-ND
22000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 30mOhm 2000 Hrs @ 105°C

22000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 30mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
22000UF 16V Capacitor
58-MAL225635223E3
22000UF 16V Capacitor 58-MAL225635223E3
CAP ALUM 22000UF 20% 16V SNAP Product overview: MAL225635223E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22000UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22000UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL225635223E3 can be used for catalog matching and distributor lookup.

CAP ALUM 22000UF 20% 16V SNAP Product overview: MAL225635223E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22000UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22000UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL225635223E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Alu Elec, 22000Uf, 16V, Snap-In; Capacitance Vishay - 51Y4766 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 22000Uf, 16V, Snap-In; Capacitance Vishay
51Y4766
Cap, Alu Elec, 22000Uf, 16V, Snap-In; Capacitance Vishay 51Y4766
CAP, ALU ELEC, 22000UF, 16V, SNAP-IN; Capacitance:22000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Diameter:25mm RoHS Compliant: Yes

CAP, ALU ELEC, 22000UF, 16V, SNAP-IN; Capacitance:22000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Diameter:25mm RoHS Compliant: Yes

Supplier's Site
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 22000 F, 20%, 16 V, 25 Mm, 0.021 Ohm Rohs Compliant Vishay - 46Y7898 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 22000 F, 20%, 16 V, 25 Mm, 0.021 Ohm Rohs Compliant Vishay
46Y7898
Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 22000 F, 20%, 16 V, 25 Mm, 0.021 Ohm Rohs Compliant Vishay 46Y7898
Electrolytic Capacitor, Snap-in, 256 PMG-SI Series, 22000 F, 20%, 16 V, 25 mm, 0.021 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, 256 PMG-SI Series, 22000 F, 20%, 16 V, 25 mm, 0.021 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL225635223E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL225635223E3
Capacitors - Aluminum Electrolytic Capacitors MAL225635223E3
CAP ALUM 22000UF 20% 16V SNAP

CAP ALUM 22000UF 20% 16V SNAP

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8752566 4639PHBK-ND 58-MAL225635223E3 51Y4766 46Y7898 MAL225635223E3
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors 22000UF 16V Capacitor Cap, Alu Elec, 22000Uf, 16V, Snap-In; Capacitance Vishay Electrolytic Capacitor, Snap-In, 256 Pmg-Si Series, 22000 F, 20%, 16 V, 25 Mm, 0.021 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Snap-In Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Applications General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C143U063BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N820F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details